Yageo USA Chip Resistor - Surface Mount RT0603BRD0719K6L

Description
19.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
19.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG1556TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1556TR-ND
Chip Resistor - Surface Mount YAG1556TR-ND
19.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

19.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1556CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1556CT-ND
Chip Resistor - Surface Mount YAG1556CT-ND
19.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

19.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1556DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1556DKR-ND
Chip Resistor - Surface Mount YAG1556DKR-ND
19.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

19.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 19.6K OHM 1/10W .1% SMD 0603 - RT0603BRD0719K6L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.6K OHM 1/10W .1% SMD 0603
RT0603BRD0719K6L
RES 19.6K OHM 1/10W .1% SMD 0603 RT0603BRD0719K6L
RES 19.6Kohm 1/10W .1% SMD 0603

RES 19.6Kohm 1/10W .1% SMD 0603

Supplier's Site
Res, 19K6, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK0307 - Newark, An Avnet Company
Chicago, IL, United States
Res, 19K6, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK0307
Res, 19K6, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK0307
RES, 19K6, 0.1%, 0.1W, THIN FILM, 0603; Resistance:19.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 19K6, 0.1%, 0.1W, THIN FILM, 0603; Resistance:19.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 19K6, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5702 - Newark, An Avnet Company
Chicago, IL, United States
Res, 19K6, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5702
Res, 19K6, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5702
RES, 19K6, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 19K6, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRD0719K6L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD0719K6L
Chip Resistor - Surface Mount RT0603BRD0719K6L
RES SMD 19.6KOHM 0.1% 1/10W 0603

RES SMD 19.6KOHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number YAG1556TR-ND RT0603BRD0719K6L 59AK0307 46AK5702 RT0603BRD0719K6L
Product Name Chip Resistor - Surface Mount RES 19.6K OHM 1/10W .1% SMD 0603 Res, 19K6, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo Res, 19K6, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric] 0603
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 10 +/- %
View Details
2 suppliers
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details