Yageo USA Thin Film Resistors - SMD 1/10W 182K ohm .1% 25ppm RT0603BRD07182KL

Description
Thin Film Resistors - SMD 1/10W 182Kohm .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/10W 182Kohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/10W 182K ohm .1% 25ppm - RT0603BRD07182KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 182K ohm .1% 25ppm
RT0603BRD07182KL
Thin Film Resistors - SMD 1/10W 182K ohm .1% 25ppm RT0603BRD07182KL
Thin Film Resistors - SMD 1/10W 182Kohm .1% 25ppm

Thin Film Resistors - SMD 1/10W 182Kohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - YAG1550TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1550TR-ND
Chip Resistor - Surface Mount YAG1550TR-ND
182 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

182 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1550CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1550CT-ND
Chip Resistor - Surface Mount YAG1550CT-ND
182 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

182 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1550DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1550DKR-ND
Chip Resistor - Surface Mount YAG1550DKR-ND
182 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

182 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 182K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK6531 - Newark, An Avnet Company
Chicago, IL, United States
Res, 182K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK6531
Res, 182K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK6531
RES, 182K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:182kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 182K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:182kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603BRD07182KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603BRD07182KL
Resistors - Chip Resistor - Surface Mount RT0603BRD07182KL
RES SMD 182K OHM 0.1% 1/10W 0603

RES SMD 182K OHM 0.1% 1/10W 0603

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRD07182KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD07182KL
Chip Resistor - Surface Mount RT0603BRD07182KL
RES SMD 182K OHM 0.1% 1/10W 0603

RES SMD 182K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number RT0603BRD07182KL YAG1550TR-ND 59AK6531 RT0603BRD07182KL RT0603BRD07182KL
Product Name Thin Film Resistors - SMD 1/10W 182K ohm .1% 25ppm Chip Resistor - Surface Mount Res, 182K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 182000 ohms 182000 ohms 182000 ohms 182000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.18 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567457 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD303GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details