Yageo USA Chip Resistor - Surface Mount RT0603BRD0715K8L

Description
15.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
15.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG1537TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1537TR-ND
Chip Resistor - Surface Mount YAG1537TR-ND
15.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

15.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1537DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1537DKR-ND
Chip Resistor - Surface Mount YAG1537DKR-ND
15.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

15.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1537CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1537CT-ND
Chip Resistor - Surface Mount YAG1537CT-ND
15.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

15.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 15.8K OHM 1/10W .1% SMD 0603 - RT0603BRD0715K8L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.8K OHM 1/10W .1% SMD 0603
RT0603BRD0715K8L
RES 15.8K OHM 1/10W .1% SMD 0603 RT0603BRD0715K8L
RES 15.8Kohm 1/10W .1% SMD 0603

RES 15.8Kohm 1/10W .1% SMD 0603

Supplier's Site
Res, 15K8, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK0303 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K8, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK0303
Res, 15K8, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK0303
RES, 15K8, 0.1%, 0.1W, THIN FILM, 0603; Resistance:15.8kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 15K8, 0.1%, 0.1W, THIN FILM, 0603; Resistance:15.8kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 15K8, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK4432 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K8, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK4432
Res, 15K8, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK4432
RES, 15K8, 0.1%, 0.1W, THIN FILM, 0603; Resistance:15.8kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 15K8, 0.1%, 0.1W, THIN FILM, 0603; Resistance:15.8kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0603BRD0715K8L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD0715K8L
Chip Resistor - Surface Mount RT0603BRD0715K8L
RES SMD 15.8KOHM 0.1% 1/10W 0603

RES SMD 15.8KOHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number YAG1537TR-ND RT0603BRD0715K8L 59AK0303 RT0603BRD0715K8L
Product Name Chip Resistor - Surface Mount RES 15.8K OHM 1/10W .1% SMD 0603 Res, 15K8, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176765-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14700 ohms
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD9764FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details