Yageo USA RES 11.0K OHM 1/10W .1% SMD 0603 RT0603BRD0711KL

Description
RES 11.0Kohm 1/10W .1% SMD 0603
Request a Quote Datasheet
Description
RES 11.0Kohm 1/10W .1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.0K OHM 1/10W .1% SMD 0603 - RT0603BRD0711KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.0K OHM 1/10W .1% SMD 0603
RT0603BRD0711KL
RES 11.0K OHM 1/10W .1% SMD 0603 RT0603BRD0711KL
RES 11.0Kohm 1/10W .1% SMD 0603

RES 11.0Kohm 1/10W .1% SMD 0603

Supplier's Site
SMD 10W Resistor - 52-RT0603BRD0711KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-RT0603BRD0711KL
SMD 10W Resistor 52-RT0603BRD0711KL
RES SMD 11K OHM 0.1% 1/10W 0603 Product overview: RT0603BRD0711KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD0711KL can be used for catalog matching and distributor lookup.

RES SMD 11K OHM 0.1% 1/10W 0603 Product overview: RT0603BRD0711KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD0711KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - YAG1511TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1511TR-ND
Chip Resistor - Surface Mount YAG1511TR-ND
11 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

11 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1511CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1511CT-ND
Chip Resistor - Surface Mount YAG1511CT-ND
11 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

11 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1511DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1511DKR-ND
Chip Resistor - Surface Mount YAG1511DKR-ND
11 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

11 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 11K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo - 82AH8887 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo
82AH8887
Res, 11K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo 82AH8887
RES, 11K, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 11K, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0603BRD0711KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD0711KL
Chip Resistor - Surface Mount RT0603BRD0711KL
RES SMD 11K OHM 0.1% 1/10W 0603

RES SMD 11K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number RT0603BRD0711KL 52-RT0603BRD0711KL YAG1511TR-ND 82AH8887 RT0603BRD0711KL
Product Name RES 11.0K OHM 1/10W .1% SMD 0603 SMD 10W Resistor Chip Resistor - Surface Mount Res, 11K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603 (1608 Metric) 0603; 0603 0603
Resistance Range 11000 ohms 11000 ohms 11000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Technology / Construction Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614888-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 110 ohms
View Details
3 suppliers
Through Hole Resistors - 1363293 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JTTD1005FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details