Yageo USA Thin Film Resistors - SMD 1/10W 110K ohm .1% 25ppm RT0603BRD07110KL

Description
Thin Film Resistors - SMD 1/10W 110Kohm .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/10W 110Kohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/10W 110K ohm .1% 25ppm - RT0603BRD07110KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 110K ohm .1% 25ppm
RT0603BRD07110KL
Thin Film Resistors - SMD 1/10W 110K ohm .1% 25ppm RT0603BRD07110KL
Thin Film Resistors - SMD 1/10W 110Kohm .1% 25ppm

Thin Film Resistors - SMD 1/10W 110Kohm .1% 25ppm

Supplier's Site
Surface Mount Resistors - 1991394 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991394
Surface Mount Resistors 1991394
Yageo RT0603BRD07110KL

Yageo RT0603BRD07110KL

Supplier's Site
Surface Mount Resistors - 1991396P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991396P
Surface Mount Resistors 1991396P
Yageo RT0603BRD07110KL

Yageo RT0603BRD07110KL

Supplier's Site
Surface Mount Resistors - 1991396 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991396
Surface Mount Resistors 1991396
Yageo RT0603BRD07110KL

Yageo RT0603BRD07110KL

Supplier's Site
SMD 75V Resistor - 52-RT0603BRD07110KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 75V Resistor
52-RT0603BRD07110KL
SMD 75V Resistor 52-RT0603BRD07110KL
Thin Film Chip Resistor 0603 110K Ohm 0.1% 75V SMD Product overview: RT0603BRD07110KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD07110KL can be used for catalog matching and distributor lookup.

Thin Film Chip Resistor 0603 110K Ohm 0.1% 75V SMD Product overview: RT0603BRD07110KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD07110KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1089116-RT0603BRD07110KL
Resistors - Chip Resistor - Surface Mount 1089116-RT0603BRD07110KL
Win Source Part Number: 1089116-RT0603BRD071 10KL Category: Resistors>Chip Resistor - Surface Mount Series: RT Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 110 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): CPF0603B110KE; ERA3AEB114V; ERA-3AEB104V; ERA-3AEB124V; RT0603BRE07100KL; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: YAGEO Other Names: RT0603BRD07110KL-ND, YAG1505TR,YAG1505DKR ,YAG1505CT

Win Source Part Number: 1089116-RT0603BRD07110KL
Category: Resistors>Chip Resistor - Surface Mount
Series: RT
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2
Resistance: 110 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): CPF0603B110KE; ERA3AEB114V; ERA-3AEB104V; ERA-3AEB124V; RT0603BRE07100KL;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: YAGEO
Other Names: RT0603BRD07110KL-ND,YAG1505TR,YAG1505DKR,YAG1505CT

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1505TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1505TR-ND
Chip Resistor - Surface Mount YAG1505TR-ND
110 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

110 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1505CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1505CT-ND
Chip Resistor - Surface Mount YAG1505CT-ND
110 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

110 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1505DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1505DKR-ND
Chip Resistor - Surface Mount YAG1505DKR-ND
110 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

110 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0603BRD07110KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD07110KL
Chip Resistor - Surface Mount RT0603BRD07110KL
RES SMD 110K OHM 0.1% 1/10W 0603

RES SMD 110K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603BRD07110KL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0603BRD07110KL
Resistors - Chip Resistor - Surface Mount RT0603BRD07110KL
RES SMD 110K OHM 0.1% 1/10W 0603

RES SMD 110K OHM 0.1% 1/10W 0603

Supplier's Site
Res, 110K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo - 82AH8888 - Newark, An Avnet Company
Chicago, IL, United States
Res, 110K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo
82AH8888
Res, 110K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo 82AH8888
RES, 110K, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 110K, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number RT0603BRD07110KL 1991394 1991396P 52-RT0603BRD07110KL 1089116-RT0603BRD07110KL YAG1505TR-ND RT0603BRD07110KL RT0603BRD07110KL 82AH8888
Product Name Thin Film Resistors - SMD 1/10W 110K ohm .1% 25ppm Surface Mount Resistors Surface Mount Resistors SMD 75V Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 110K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 0603; 0603 (1608 Metric) 0603
Resistance Range 110000 ohms 110000 ohms 110000 ohms 110000 ohms 110000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1278368 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details