Yageo USA Thin Film Resistors - SMD 1/10W 107K ohm .1% 25ppm RT0603BRD07107KL

Description
Thin Film Resistors - SMD 1/10W 107Kohm .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/10W 107Kohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/10W 107K ohm .1% 25ppm - RT0603BRD07107KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 107K ohm .1% 25ppm
RT0603BRD07107KL
Thin Film Resistors - SMD 1/10W 107K ohm .1% 25ppm RT0603BRD07107KL
Thin Film Resistors - SMD 1/10W 107Kohm .1% 25ppm

Thin Film Resistors - SMD 1/10W 107Kohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - YAG1501TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1501TR-ND
Chip Resistor - Surface Mount YAG1501TR-ND
107 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

107 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1501DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1501DKR-ND
Chip Resistor - Surface Mount YAG1501DKR-ND
107 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

107 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1501CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1501CT-ND
Chip Resistor - Surface Mount YAG1501CT-ND
107 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

107 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 107K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK6518 - Newark, An Avnet Company
Chicago, IL, United States
Res, 107K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK6518
Res, 107K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK6518
RES, 107K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:107kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 107K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:107kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RT0603BRD07107KL YAG1501TR-ND 59AK6518
Product Name Thin Film Resistors - SMD 1/10W 107K ohm .1% 25ppm Chip Resistor - Surface Mount Res, 107K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 107000 ohms 107000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details