Yageo USA Chip Resistor - Surface Mount RT0603BRD07100KL

Description
100 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
100 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG1235TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1235TR-ND
Chip Resistor - Surface Mount YAG1235TR-ND
100 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

100 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1235DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1235DKR-ND
Chip Resistor - Surface Mount YAG1235DKR-ND
100 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

100 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1235CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1235CT-ND
Chip Resistor - Surface Mount YAG1235CT-ND
100 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

100 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Resistors - 1991384 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991384
Surface Mount Resistors 1991384
Yageo RT0603BRD07100KL

Yageo RT0603BRD07100KL

Supplier's Site
Surface Mount Resistors - 1991385P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991385P
Surface Mount Resistors 1991385P
Yageo RT0603BRD07100KL

Yageo RT0603BRD07100KL

Supplier's Site
Surface Mount Resistors - 1991385 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991385
Surface Mount Resistors 1991385
Yageo RT0603BRD07100KL

Yageo RT0603BRD07100KL

Supplier's Site
Thin Film Resistors - SMD 100K OHM .1% 25PPM - RT0603BRD07100KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 100K OHM .1% 25PPM
RT0603BRD07100KL
Thin Film Resistors - SMD 100K OHM .1% 25PPM RT0603BRD07100KL
Thin Film Resistors - SMD 100Kohm .1% 25PPM

Thin Film Resistors - SMD 100Kohm .1% 25PPM

Supplier's Site
SMD Resistor - 52-RT0603BRD07100KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100kΩ 0.1% 0603 SMD Thin Film Resistor Product overview: RT0603BRD07100KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD07100KL can be used for catalog matching and distributor lookup.

100kΩ 0.1% 0603 SMD Thin Film Resistor Product overview: RT0603BRD07100KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD07100KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1326035-RT0603BRD07100KL - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326035-RT0603BRD07100KL
Resistors - Chip Resistor - Surface Mount 1326035-RT0603BRD07100KL
Manufacturer: Yageo Win Source Part Number: 1326035-RT0603BRD071 00KL Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 100 kOhms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: YAG1235CT,YAG1235TR, RT0603BRD07100KL-ND, YAG1235DKR RoHS Status: ROHS3 Compliant

Manufacturer: Yageo
Win Source Part Number: 1326035-RT0603BRD07100KL
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2
Resistance: 100 kOhms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: YAG1235CT,YAG1235TR,RT0603BRD07100KL-ND,YAG1235DKR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0603BRD07100KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD07100KL
Chip Resistor - Surface Mount RT0603BRD07100KL
RES SMD 100K OHM 0.1% 1/10W 0603

RES SMD 100K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, 100K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo - 82AH8885 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo
82AH8885
Res, 100K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo 82AH8885
RES, 100K, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 100K, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 100K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 49AK4240 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
49AK4240
Res, 100K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 49AK4240
RES, 100K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 100K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number YAG1235TR-ND 1991384 1991385P RT0603BRD07100KL 52-RT0603BRD07100KL 1326035-RT0603BRD07100KL RT0603BRD07100KL 82AH8885 49AK4240
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Thin Film Resistors - SMD 100K OHM .1% 25PPM SMD Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 100K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo Res, 100K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD) 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573228 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 10 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details