Thin Film Resistors - SMD 1/10W 21Kohm .1% 15ppm
21 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
RES SMD 21K OHM 0.1% 1/10W 0603
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RT0603BRC0721KL | RT0603BRC0721KL-ND | RT0603BRC0721KL |
| Product Name | Thin Film Resistors - SMD 1/10W 21K ohm .1% 15ppm | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0603; 0603 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 21000 ohms | ||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Temperature Coefficient | 15 ±ppm/°C | 15 ±ppm/°C |