Yageo USA Chip Resistor - Surface Mount RT0603BRB07680RL

Description
680 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
680 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT0603BRB07680RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0603BRB07680RL-ND
Chip Resistor - Surface Mount RT0603BRB07680RL-ND
680 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

680 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 680R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK0293 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK0293
Res, 680R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK0293
RES, 680R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:680ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 680R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:680ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 680R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK6238 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK6238
Res, 680R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK6238
RES, 680R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:680ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 680R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:680ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0603BRB07680RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRB07680RL
Chip Resistor - Surface Mount RT0603BRB07680RL
RES SMD 680 OHM 0.1% 1/10W 0603

RES SMD 680 OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT0603BRB07680RL-ND 59AK0293 RT0603BRB07680RL
Product Name Chip Resistor - Surface Mount Res, 680R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 680 ohms 680 ohms 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 2573238 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 4.7 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details