Yageo USA Chip Resistor - Surface Mount RT0603BRB0730KL

Description
30 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
30 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG4443TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4443TR-ND
Chip Resistor - Surface Mount YAG4443TR-ND
30 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

30 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4443DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4443DKR-ND
Chip Resistor - Surface Mount YAG4443DKR-ND
30 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

30 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4443CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4443CT-ND
Chip Resistor - Surface Mount YAG4443CT-ND
30 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

30 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD 1/10W 30K ohm .1% 10ppm - RT0603BRB0730KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 30K ohm .1% 10ppm
RT0603BRB0730KL
Thin Film Resistors - SMD 1/10W 30K ohm .1% 10ppm RT0603BRB0730KL
Thin Film Resistors - SMD 1/10W 30Kohm .1% 10ppm

Thin Film Resistors - SMD 1/10W 30Kohm .1% 10ppm

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRB0730KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRB0730KL
Chip Resistor - Surface Mount RT0603BRB0730KL
RES SMD 30K OHM 0.1% 1/10W 0603

RES SMD 30K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, 30K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK3758 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK3758
Res, 30K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK3758
RES, 30K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:30kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 30K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:30kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 30K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK4419 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK4419
Res, 30K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK4419
RES, 30K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:30kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 30K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:30kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number YAG4443TR-ND RT0603BRB0730KL RT0603BRB0730KL 58AK3758
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD 1/10W 30K ohm .1% 10ppm Chip Resistor - Surface Mount Res, 30K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176317-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.2 ohms
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C302J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details