Yageo USA Thin Film Resistors - SMD 1/10W 2K ohm .1% 10ppm RT0603BRB072KL

Description
Thin Film Resistors - SMD 1/10W 2Kohm .1% 10ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/10W 2Kohm .1% 10ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/10W 2K ohm .1% 10ppm - RT0603BRB072KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 2K ohm .1% 10ppm
RT0603BRB072KL
Thin Film Resistors - SMD 1/10W 2K ohm .1% 10ppm RT0603BRB072KL
Thin Film Resistors - SMD 1/10W 2Kohm .1% 10ppm

Thin Film Resistors - SMD 1/10W 2Kohm .1% 10ppm

Supplier's Site
Chip Resistor - Surface Mount - YAG2183TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2183TR-ND
Chip Resistor - Surface Mount YAG2183TR-ND
2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2183DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2183DKR-ND
Chip Resistor - Surface Mount YAG2183DKR-ND
2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2183CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2183CT-ND
Chip Resistor - Surface Mount YAG2183CT-ND
2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0603BRB072KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRB072KL
Chip Resistor - Surface Mount RT0603BRB072KL
RES SMD 2K OHM 0.1% 1/10W 0603

RES SMD 2K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, 2K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo - 82AH8872 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo
82AH8872
Res, 2K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo 82AH8872
RES, 2K, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 2K, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 2K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK2305 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK2305
Res, 2K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK2305
RES, 2K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 2K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 2K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK3751 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK3751
Res, 2K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK3751
RES, 2K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 2K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0603BRB072KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603BRB072KL
Resistors - Chip Resistor - Surface Mount RT0603BRB072KL
RES SMD 2K OHM 0.1% 1/10W 0603

RES SMD 2K OHM 0.1% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number RT0603BRB072KL YAG2183TR-ND RT0603BRB072KL 82AH8872 59AK2305 RT0603BRB072KL
Product Name Thin Film Resistors - SMD 1/10W 2K ohm .1% 10ppm Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 2K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo Res, 2K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 2000 ohms 2000 ohms 2000 ohms 2000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 10 ±ppm/°C 10 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1249302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers