RES SMD 200 OHM 0.1% 1/10W 0603
RES SMD 200 OHM 0.1% 1/10W 0603
200 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Thin Film Resistors - SMD 1/10W 200ohm .1% 10ppm
RES SMD 200 OHM 0.1% 1/10W 0603
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 13-RT0603BRB07200RLDKR-ND | RT0603BRB07200RL | RT0603BRB07200RL |
| Product Name | Chip Resistor - Surface Mount | Thin Film Resistors - SMD 1/10W 200 ohm .1% 10ppm | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 200 ohms | 200 ohms | 200 ohms |