Yageo USA Thin Film Resistors - SMD 1/10W 1.1K ohm .1% 10ppm RT0603BRB071K1L

Description
Thin Film Resistors - SMD 1/10W 1.1Kohm .1% 10ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/10W 1.1Kohm .1% 10ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/10W 1.1K ohm .1% 10ppm - RT0603BRB071K1L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 1.1K ohm .1% 10ppm
RT0603BRB071K1L
Thin Film Resistors - SMD 1/10W 1.1K ohm .1% 10ppm RT0603BRB071K1L
Thin Film Resistors - SMD 1/10W 1.1Kohm .1% 10ppm

Thin Film Resistors - SMD 1/10W 1.1Kohm .1% 10ppm

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRB071K1L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0603BRB071K1L-ND
Chip Resistor - Surface Mount RT0603BRB071K1L-ND
1.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

1.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0603BRB071K1L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRB071K1L
Chip Resistor - Surface Mount RT0603BRB071K1L
RES SMD 1.1K OHM 0.1% 1/10W 0603

RES SMD 1.1K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT0603BRB071K1L RT0603BRB071K1L-ND RT0603BRB071K1L
Product Name Thin Film Resistors - SMD 1/10W 1.1K ohm .1% 10ppm Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603
Resistance Range 1100 ohms 1100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 10 ±ppm/°C 10 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chassis Mount Resistors - 159635 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 25 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details