Yageo USA SMD 0.1W 15000ohm 75V Resistor RT0603BRB0715KL

Description
Fixed Resistor, Thin Film, 0.1W, 15000ohm, 75V, 0.1% +/-Tol, 10ppm/Cel, Surface Mount, 0603, CHIP Product overview: RT0603BRB0715KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 15000ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 15000ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRB0715KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Resistor, Thin Film, 0.1W, 15000ohm, 75V, 0.1% +/-Tol, 10ppm/Cel, Surface Mount, 0603, CHIP Product overview: RT0603BRB0715KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 15000ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 15000ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRB0715KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.1W 15000ohm 75V Resistor - 52-RT0603BRB0715KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W 15000ohm 75V Resistor
52-RT0603BRB0715KL
SMD 0.1W 15000ohm 75V Resistor 52-RT0603BRB0715KL
Fixed Resistor, Thin Film, 0.1W, 15000ohm, 75V, 0.1% +/-Tol, 10ppm/Cel, Surface Mount, 0603, CHIP Product overview: RT0603BRB0715KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 15000ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 15000ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRB0715KL can be used for catalog matching and distributor lookup.

Fixed Resistor, Thin Film, 0.1W, 15000ohm, 75V, 0.1% +/-Tol, 10ppm/Cel, Surface Mount, 0603, CHIP Product overview: RT0603BRB0715KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 15000ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 15000ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRB0715KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 311-15KNFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-15KNFDKR-ND
Chip Resistor - Surface Mount 311-15KNFDKR-ND
15 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

15 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-15KNFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-15KNFTR-ND
Chip Resistor - Surface Mount 311-15KNFTR-ND
15 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

15 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-15KNFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-15KNFCT-ND
Chip Resistor - Surface Mount 311-15KNFCT-ND
15 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

15 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1023838-RT0603BRB0715KL
Resistors - Chip Resistor - Surface Mount 1023838-RT0603BRB0715KL
Win Source Part Number: 1023838-RT0603BRB071 5KL Category: Resistors>Chip Resistor - Surface Mount Series: RT Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±10ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 15 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: YAGEO Other Names: 311-15KNFTR,15KNFDKR -ND,15KNFCT-ND,311-1 5KNFCT,15KNFTR-ND,15 KNFDKR,15KNFCT,15KNF TR,311-15KNFDKR

Win Source Part Number: 1023838-RT0603BRB0715KL
Category: Resistors>Chip Resistor - Surface Mount
Series: RT
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±10ppm/°C
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2
Resistance: 15 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: YAGEO
Other Names: 311-15KNFTR,15KNFDKR-ND,15KNFCT-ND,311-15KNFCT,15KNFTR-ND,15KNFDKR,15KNFCT,15KNFTR,311-15KNFDKR

Buy Now Datasheet
RES 15K OHM 1/10W .1% 0603 SMD - RT0603BRB0715KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15K OHM 1/10W .1% 0603 SMD
RT0603BRB0715KL
RES 15K OHM 1/10W .1% 0603 SMD RT0603BRB0715KL
RES 15Kohm 1/10W .1% 0603 SMD

RES 15Kohm 1/10W .1% 0603 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0603BRB0715KL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0603BRB0715KL
Resistors - Chip Resistor - Surface Mount RT0603BRB0715KL
RES SMD 15K OHM 0.1% 1/10W 0603

RES SMD 15K OHM 0.1% 1/10W 0603

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRB0715KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRB0715KL
Chip Resistor - Surface Mount RT0603BRB0715KL
RES SMD 15K OHM 0.1% 1/10W 0603

RES SMD 15K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, 15K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo - 82AH8871 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo
82AH8871
Res, 15K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo 82AH8871
RES, 15K, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 15K, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 52-RT0603BRB0715KL 311-15KNFDKR-ND 1023838-RT0603BRB0715KL RT0603BRB0715KL RT0603BRB0715KL RT0603BRB0715KL 82AH8871
Product Name SMD 0.1W 15000ohm 75V Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount RES 15K OHM 1/10W .1% 0603 SMD Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 15K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo
Resistance Range 15000 ohms 15000 ohms 15000 ohms 15000 ohms 15000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1054FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details