Yageo USA Chip Resistor - Surface Mount RT0402FRE0791KL

Description
91 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
91 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0402FRE0791KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE0791KLCT-ND
Chip Resistor - Surface Mount 13-RT0402FRE0791KLCT-ND
91 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

91 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE0791KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE0791KLTR-ND
Chip Resistor - Surface Mount 13-RT0402FRE0791KLTR-ND
91 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

91 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE0791KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE0791KLDKR-ND
Chip Resistor - Surface Mount 13-RT0402FRE0791KLDKR-ND
91 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

91 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
RES 91.0K OHM 1/16W 1% SMD 0402 - RT0402FRE0791KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 91.0K OHM 1/16W 1% SMD 0402
RT0402FRE0791KL
RES 91.0K OHM 1/16W 1% SMD 0402 RT0402FRE0791KL
RES 91.0Kohm 1/16W 1% SMD 0402

RES 91.0Kohm 1/16W 1% SMD 0402

Supplier's Site
Res, 91K, 1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo - 46AK5658 - Newark, An Avnet Company
Chicago, IL, United States
Res, 91K, 1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo
46AK5658
Res, 91K, 1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo 46AK5658
RES, 91K, 1%, 0.063W, THIN FILM, 0402 ROHS COMPLIANT: YES

RES, 91K, 1%, 0.063W, THIN FILM, 0402 ROHS COMPLIANT: YES

Supplier's Site
Res, 91K, 1%, 0.063W, Thin Film, 0402; Resistance Yageo - 58AK8139 - Newark, An Avnet Company
Chicago, IL, United States
Res, 91K, 1%, 0.063W, Thin Film, 0402; Resistance Yageo
58AK8139
Res, 91K, 1%, 0.063W, Thin Film, 0402; Resistance Yageo 58AK8139
RES, 91K, 1%, 0.063W, THIN FILM, 0402; Resistance:91kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 91K, 1%, 0.063W, THIN FILM, 0402; Resistance:91kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 91K, 1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK4411 - Newark, An Avnet Company
Chicago, IL, United States
Res, 91K, 1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK4411
Res, 91K, 1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK4411
RES, 91K, 1%, 0.063W, THIN FILM, 0402; Resistance:91kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 91K, 1%, 0.063W, THIN FILM, 0402; Resistance:91kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 13-RT0402FRE0791KLCT-ND RT0402FRE0791KL 46AK5658 58AK8139
Product Name Chip Resistor - Surface Mount RES 91.0K OHM 1/16W 1% SMD 0402 Res, 91K, 1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo Res, 91K, 1%, 0.063W, Thin Film, 0402; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1614934-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Configuration Single Resistor
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details