Yageo USA RES 56.0K OHM 1/16W 1% SMD 0402 RT0402FRE0756KL

Description
RES 56.0Kohm 1/16W 1% SMD 0402
Request a Quote Datasheet
Description
RES 56.0Kohm 1/16W 1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.0K OHM 1/16W 1% SMD 0402 - RT0402FRE0756KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.0K OHM 1/16W 1% SMD 0402
RT0402FRE0756KL
RES 56.0K OHM 1/16W 1% SMD 0402 RT0402FRE0756KL
RES 56.0Kohm 1/16W 1% SMD 0402

RES 56.0Kohm 1/16W 1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0402FRE0756KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE0756KLTR-ND
Chip Resistor - Surface Mount 13-RT0402FRE0756KLTR-ND
56 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

56 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE0756KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE0756KLCT-ND
Chip Resistor - Surface Mount 13-RT0402FRE0756KLCT-ND
56 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

56 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE0756KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE0756KLDKR-ND
Chip Resistor - Surface Mount 13-RT0402FRE0756KLDKR-ND
56 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

56 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0402FRE0756KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402FRE0756KL
Chip Resistor - Surface Mount RT0402FRE0756KL
RES SMD 56K OHM 1% 1/16W 0402

RES SMD 56K OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, 56K, 1%, 0.063W, Thin Film, 0402; Resistance Yageo - 58AK6229 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K, 1%, 0.063W, Thin Film, 0402; Resistance Yageo
58AK6229
Res, 56K, 1%, 0.063W, Thin Film, 0402; Resistance Yageo 58AK6229
RES, 56K, 1%, 0.063W, THIN FILM, 0402; Resistance:56kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 56K, 1%, 0.063W, THIN FILM, 0402; Resistance:56kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RT0402FRE0756KL 13-RT0402FRE0756KLTR-ND RT0402FRE0756KL 58AK6229
Product Name RES 56.0K OHM 1/16W 1% SMD 0402 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 56K, 1%, 0.063W, Thin Film, 0402; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 56000 ohms 56000 ohms 56000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0630 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 1580301 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details