Yageo USA RES 560 OHM 1/16W 1% SMD 0402 RT0402FRE07560RL

Description
RES 560ohm 1/16W 1% SMD 0402
Request a Quote Datasheet
Description
RES 560ohm 1/16W 1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 560 OHM 1/16W 1% SMD 0402 - RT0402FRE07560RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 560 OHM 1/16W 1% SMD 0402
RT0402FRE07560RL
RES 560 OHM 1/16W 1% SMD 0402 RT0402FRE07560RL
RES 560ohm 1/16W 1% SMD 0402

RES 560ohm 1/16W 1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0402FRE07560RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE07560RLDKR-ND
Chip Resistor - Surface Mount 13-RT0402FRE07560RLDKR-ND
560 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

560 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE07560RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE07560RLTR-ND
Chip Resistor - Surface Mount 13-RT0402FRE07560RLTR-ND
560 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

560 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE07560RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE07560RLCT-ND
Chip Resistor - Surface Mount 13-RT0402FRE07560RLCT-ND
560 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

560 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 560R, 1%, 0.063W, Thin Film, 0402; Resistance Yageo - 58AK8132 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560R, 1%, 0.063W, Thin Film, 0402; Resistance Yageo
58AK8132
Res, 560R, 1%, 0.063W, Thin Film, 0402; Resistance Yageo 58AK8132
RES, 560R, 1%, 0.063W, THIN FILM, 0402; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 560R, 1%, 0.063W, THIN FILM, 0402; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 560R, 1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK4406 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560R, 1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK4406
Res, 560R, 1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK4406
RES, 560R, 1%, 0.063W, THIN FILM, 0402; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 560R, 1%, 0.063W, THIN FILM, 0402; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RT0402FRE07560RL 13-RT0402FRE07560RLDKR-ND 58AK8132
Product Name RES 560 OHM 1/16W 1% SMD 0402 Chip Resistor - Surface Mount Res, 560R, 1%, 0.063W, Thin Film, 0402; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 560 ohms 560 ohms 560 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD165GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details