Yageo USA RES 54.9K OHM 1/16W 1% SMD 0402 RT0402FRE0754K9L

Description
RES 54.9Kohm 1/16W 1% SMD 0402
Request a Quote Datasheet
Description
RES 54.9Kohm 1/16W 1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 54.9K OHM 1/16W 1% SMD 0402 - RT0402FRE0754K9L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54.9K OHM 1/16W 1% SMD 0402
RT0402FRE0754K9L
RES 54.9K OHM 1/16W 1% SMD 0402 RT0402FRE0754K9L
RES 54.9Kohm 1/16W 1% SMD 0402

RES 54.9Kohm 1/16W 1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0402FRE0754K9LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE0754K9LDKR-ND
Chip Resistor - Surface Mount 13-RT0402FRE0754K9LDKR-ND
RES SMD 54.9K OHM 1% 1/16W 0402

RES SMD 54.9K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE0754K9LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE0754K9LTR-ND
Chip Resistor - Surface Mount 13-RT0402FRE0754K9LTR-ND
54.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

54.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE0754K9LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE0754K9LCT-ND
Chip Resistor - Surface Mount 13-RT0402FRE0754K9LCT-ND
RES SMD 54.9K OHM 1% 1/16W 0402

RES SMD 54.9K OHM 1% 1/16W 0402

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0402FRE0754K9L 13-RT0402FRE0754K9LDKR-ND
Product Name RES 54.9K OHM 1/16W 1% SMD 0402 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 54900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R752JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details