Yageo USA YageoThin Film Resistors - SMD 1/16W 511 ohm 1% 50ppm RT0402FRE07511RL

Description
YageoThin Film Resistors - SMD 1/16W 511ohm 1% 50ppm
Request a Quote Datasheet
Description
YageoThin Film Resistors - SMD 1/16W 511ohm 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThin Film Resistors - SMD 1/16W 511 ohm 1% 50ppm - RT0402FRE07511RL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/16W 511 ohm 1% 50ppm
RT0402FRE07511RL
YageoThin Film Resistors - SMD 1/16W 511 ohm 1% 50ppm RT0402FRE07511RL
YageoThin Film Resistors - SMD 1/16W 511ohm 1% 50ppm

YageoThin Film Resistors - SMD 1/16W 511ohm 1% 50ppm

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0402FRE07511RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE07511RLDKR-ND
Chip Resistor - Surface Mount 13-RT0402FRE07511RLDKR-ND
RES SMD 511 OHM 1% 1/16W 0402

RES SMD 511 OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE07511RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE07511RLCT-ND
Chip Resistor - Surface Mount 13-RT0402FRE07511RLCT-ND
RES SMD 511 OHM 1% 1/16W 0402

RES SMD 511 OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE07511RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE07511RLTR-ND
Chip Resistor - Surface Mount 13-RT0402FRE07511RLTR-ND
511 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

511 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0402FRE07511RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0402FRE07511RL
Resistors - Chip Resistor - Surface Mount RT0402FRE07511RL
RES SMD 511 OHM 1% 1/16W 0402

RES SMD 511 OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number RT0402FRE07511RL 13-RT0402FRE07511RLDKR-ND RT0402FRE07511RL
Product Name YageoThin Film Resistors - SMD 1/16W 511 ohm 1% 50ppm Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 511 ohms 511 ohms 511 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567525 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0016 ohms
View Details