Yageo USA Chip Resistor - Surface Mount RT0402FRE074K7L

Description
4.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
4.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG3347CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3347CT-ND
Chip Resistor - Surface Mount YAG3347CT-ND
4.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

4.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3347DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3347DKR-ND
Chip Resistor - Surface Mount YAG3347DKR-ND
4.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

4.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3347TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3347TR-ND
Chip Resistor - Surface Mount YAG3347TR-ND
4.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

4.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
RES 4.70K OHM 1/16W 1% SMD 0402 - RT0402FRE074K7L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.70K OHM 1/16W 1% SMD 0402
RT0402FRE074K7L
RES 4.70K OHM 1/16W 1% SMD 0402 RT0402FRE074K7L
RES 4.70Kohm 1/16W 1% SMD 0402

RES 4.70Kohm 1/16W 1% SMD 0402

Supplier's Site
SMD 16W Resistor - 52-RT0402FRE074K7L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 16W Resistor
52-RT0402FRE074K7L
SMD 16W Resistor 52-RT0402FRE074K7L
RES SMD 4.7K OHM 1% 1/16W 0402 Product overview: RT0402FRE074K7L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0402FRE074K7L can be used for catalog matching and distributor lookup.

RES SMD 4.7K OHM 1% 1/16W 0402 Product overview: RT0402FRE074K7L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0402FRE074K7L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 4K7, 1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo - 82AH8864 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo
82AH8864
Res, 4K7, 1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo 82AH8864
RES, 4K7, 1%, 1/16W, 0402, THIN FILM ROHS COMPLIANT: YES

RES, 4K7, 1%, 1/16W, 0402, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 4K7, 1%, 0.063W, Thin Film, 0402; Resistance Yageo - 49AK4195 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 1%, 0.063W, Thin Film, 0402; Resistance Yageo
49AK4195
Res, 4K7, 1%, 0.063W, Thin Film, 0402; Resistance Yageo 49AK4195
RES, 4K7, 1%, 0.063W, THIN FILM, 0402; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 4K7, 1%, 0.063W, THIN FILM, 0402; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RT0402FRE074K7L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402FRE074K7L
Chip Resistor - Surface Mount RT0402FRE074K7L
RES SMD 4.7K OHM 1% 1/16W 0402

RES SMD 4.7K OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number YAG3347CT-ND RT0402FRE074K7L 52-RT0402FRE074K7L 82AH8864 49AK4195 RT0402FRE074K7L
Product Name Chip Resistor - Surface Mount RES 4.70K OHM 1/16W 1% SMD 0402 SMD 16W Resistor Res, 4K7, 1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo Res, 4K7, 1%, 0.063W, Thin Film, 0402; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402 (1005 Metric) 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176091-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 68.1 ohms
View Details
3 suppliers
Chassis Mount Resistors - 1468315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD103GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details