Yageo USA RES 470 OHM 1/16W 1% SMD 0402 RT0402FRE07470RL

Description
RES 470ohm 1/16W 1% SMD 0402
Request a Quote Datasheet
Description
RES 470ohm 1/16W 1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470 OHM 1/16W 1% SMD 0402 - RT0402FRE07470RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 1/16W 1% SMD 0402
RT0402FRE07470RL
RES 470 OHM 1/16W 1% SMD 0402 RT0402FRE07470RL
RES 470ohm 1/16W 1% SMD 0402

RES 470ohm 1/16W 1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0402FRE07470RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE07470RLDKR-ND
Chip Resistor - Surface Mount 13-RT0402FRE07470RLDKR-ND
470 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

470 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE07470RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE07470RLTR-ND
Chip Resistor - Surface Mount 13-RT0402FRE07470RLTR-ND
470 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

470 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE07470RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE07470RLCT-ND
Chip Resistor - Surface Mount 13-RT0402FRE07470RLCT-ND
470 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

470 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0402FRE07470RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402FRE07470RL
Chip Resistor - Surface Mount RT0402FRE07470RL
RES SMD 470 OHM 1% 1/16W 0402

RES SMD 470 OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, 470R, 1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo - 46AK5639 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo
46AK5639
Res, 470R, 1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo 46AK5639
RES, 470R, 1%, 0.063W, THIN FILM, 0402 ROHS COMPLIANT: YES

RES, 470R, 1%, 0.063W, THIN FILM, 0402 ROHS COMPLIANT: YES

Supplier's Site
Res, 470R, 1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK0279 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK0279
Res, 470R, 1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK0279
RES, 470R, 1%, 0.063W, THIN FILM, 0402; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 470R, 1%, 0.063W, THIN FILM, 0402; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number RT0402FRE07470RL 13-RT0402FRE07470RLDKR-ND RT0402FRE07470RL 46AK5639 59AK0279
Product Name RES 470 OHM 1/16W 1% SMD 0402 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 470R, 1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo Res, 470R, 1%, 0.063W, Thin Film, 0402; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402 0402; 0402 [1005 Metric]
Resistance Range 470 ohms 470 ohms 470 ohms 470 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0630 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data