Yageo USA RES 44.2K OHM 1/16W 1% SMD 0402 RT0402FRE0744K2L

Description
RES 44.2Kohm 1/16W 1% SMD 0402
Request a Quote Datasheet
Description
RES 44.2Kohm 1/16W 1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 44.2K OHM 1/16W 1% SMD 0402 - RT0402FRE0744K2L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 44.2K OHM 1/16W 1% SMD 0402
RT0402FRE0744K2L
RES 44.2K OHM 1/16W 1% SMD 0402 RT0402FRE0744K2L
RES 44.2Kohm 1/16W 1% SMD 0402

RES 44.2Kohm 1/16W 1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0402FRE0744K2LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE0744K2LCT-ND
Chip Resistor - Surface Mount 13-RT0402FRE0744K2LCT-ND
RES SMD 44.2K OHM 1% 1/16W 0402

RES SMD 44.2K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE0744K2LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE0744K2LTR-ND
Chip Resistor - Surface Mount 13-RT0402FRE0744K2LTR-ND
44.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

44.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE0744K2LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE0744K2LDKR-ND
Chip Resistor - Surface Mount 13-RT0402FRE0744K2LDKR-ND
RES SMD 44.2K OHM 1% 1/16W 0402

RES SMD 44.2K OHM 1% 1/16W 0402

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0402FRE0744K2L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0402FRE0744K2L
Resistors - Chip Resistor - Surface Mount RT0402FRE0744K2L
RES SMD 44.2K OHM 1% 1/16W 0402

RES SMD 44.2K OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number RT0402FRE0744K2L 13-RT0402FRE0744K2LCT-ND RT0402FRE0744K2L
Product Name RES 44.2K OHM 1/16W 1% SMD 0402 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 44200 ohms 44200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 1722178 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details