Yageo USA Chip Resistor - Surface Mount RT0402FRE07442RL

Description
RES SMD 442 OHM 1% 1/16W 0402
Request a Quote Datasheet
Description
RES SMD 442 OHM 1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0402FRE07442RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE07442RLDKR-ND
Chip Resistor - Surface Mount 13-RT0402FRE07442RLDKR-ND
RES SMD 442 OHM 1% 1/16W 0402

RES SMD 442 OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE07442RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE07442RLTR-ND
Chip Resistor - Surface Mount 13-RT0402FRE07442RLTR-ND
442 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

442 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE07442RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE07442RLCT-ND
Chip Resistor - Surface Mount 13-RT0402FRE07442RLCT-ND
RES SMD 442 OHM 1% 1/16W 0402

RES SMD 442 OHM 1% 1/16W 0402

Buy Now Datasheet
RES 442 OHM 1/16W 1% SMD 0402 - RT0402FRE07442RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 442 OHM 1/16W 1% SMD 0402
RT0402FRE07442RL
RES 442 OHM 1/16W 1% SMD 0402 RT0402FRE07442RL
RES 442ohm 1/16W 1% SMD 0402

RES 442ohm 1/16W 1% SMD 0402

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0402FRE07442RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0402FRE07442RL
Resistors - Chip Resistor - Surface Mount RT0402FRE07442RL
RES SMD 442 OHM 1% 1/16W 0402

RES SMD 442 OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 13-RT0402FRE07442RLDKR-ND RT0402FRE07442RL RT0402FRE07442RL
Product Name Chip Resistor - Surface Mount RES 442 OHM 1/16W 1% SMD 0402 Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 (1005 Metric)
Resistance Range 442 ohms 442 ohms 442 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4222FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details