40.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
40.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
40.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Thin Film Resistors - SMD 1/16W 40.2Kohm 1% 50ppm
RES, 40K2, 1%, 0.0625W, THIN FILM, 0402; Resistance:40.2kohm;
RES, 40K2, 1%, 0.063W, THIN FILM, 0402 ROHS COMPLIANT: YES
RES SMD 40.2K OHM 1% 1/16W 0402
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 13-RT0402FRE0740K2LDKR-ND | RT0402FRE0740K2L | 49AK4196 | 46AK5636 | RT0402FRE0740K2L |
| Product Name | Chip Resistor - Surface Mount | Thin Film Resistors - SMD 1/16W 40.2K ohm 1% 50ppm | Res, 40K2, 1%, 0.0625W, Thin Film, 0402; Resistance Yageo | Res, 40K2, 1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Precision Resistor | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD) | 0402; 0402 [1005 Metric] | 0402 | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |