Yageo USA RES 36.0K OHM 1/16W 1% SMD 0402 RT0402FRE0736KL

Description
RES 36.0Kohm 1/16W 1% SMD 0402
Request a Quote Datasheet
Description
RES 36.0Kohm 1/16W 1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 36.0K OHM 1/16W 1% SMD 0402 - RT0402FRE0736KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.0K OHM 1/16W 1% SMD 0402
RT0402FRE0736KL
RES 36.0K OHM 1/16W 1% SMD 0402 RT0402FRE0736KL
RES 36.0Kohm 1/16W 1% SMD 0402

RES 36.0Kohm 1/16W 1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0402FRE0736KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE0736KLCT-ND
Chip Resistor - Surface Mount 13-RT0402FRE0736KLCT-ND
36 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

36 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE0736KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE0736KLTR-ND
Chip Resistor - Surface Mount 13-RT0402FRE0736KLTR-ND
36 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

36 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE0736KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE0736KLDKR-ND
Chip Resistor - Surface Mount 13-RT0402FRE0736KLDKR-ND
36 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

36 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 36K, 1%, 0.0625W, Thin Film, 0402; Resistance Yageo - 49AK4194 - Newark, An Avnet Company
Chicago, IL, United States
Res, 36K, 1%, 0.0625W, Thin Film, 0402; Resistance Yageo
49AK4194
Res, 36K, 1%, 0.0625W, Thin Film, 0402; Resistance Yageo 49AK4194
RES, 36K, 1%, 0.0625W, THIN FILM, 0402; Resistance:36kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 36K, 1%, 0.0625W, THIN FILM, 0402; Resistance:36kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 36K, 1%, 0.0625W, Thin Film, 0402; Resistance Yageo - 49AK4193 - Newark, An Avnet Company
Chicago, IL, United States
Res, 36K, 1%, 0.0625W, Thin Film, 0402; Resistance Yageo
49AK4193
Res, 36K, 1%, 0.0625W, Thin Film, 0402; Resistance Yageo 49AK4193
RES, 36K, 1%, 0.0625W, THIN FILM, 0402; Resistance:36kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 36K, 1%, 0.0625W, THIN FILM, 0402; Resistance:36kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 36K, 1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo - 46AK5632 - Newark, An Avnet Company
Chicago, IL, United States
Res, 36K, 1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo
46AK5632
Res, 36K, 1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo 46AK5632
RES, 36K, 1%, 0.063W, THIN FILM, 0402 ROHS COMPLIANT: YES

RES, 36K, 1%, 0.063W, THIN FILM, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RT0402FRE0736KL 13-RT0402FRE0736KLCT-ND 49AK4194 46AK5632
Product Name RES 36.0K OHM 1/16W 1% SMD 0402 Chip Resistor - Surface Mount Res, 36K, 1%, 0.0625W, Thin Film, 0402; Resistance Yageo Res, 36K, 1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric] 0402
Resistance Range 36000 ohms 36000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers