Yageo USA RES 33.2K OHM 1/16W 1% SMD 0402 RT0402FRE0733K2L

Description
RES 33.2Kohm 1/16W 1% SMD 0402
Request a Quote Datasheet
Description
RES 33.2Kohm 1/16W 1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.2K OHM 1/16W 1% SMD 0402 - RT0402FRE0733K2L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2K OHM 1/16W 1% SMD 0402
RT0402FRE0733K2L
RES 33.2K OHM 1/16W 1% SMD 0402 RT0402FRE0733K2L
RES 33.2Kohm 1/16W 1% SMD 0402

RES 33.2Kohm 1/16W 1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0402FRE0733K2LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE0733K2LDKR-ND
Chip Resistor - Surface Mount 13-RT0402FRE0733K2LDKR-ND
33.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

33.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE0733K2LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE0733K2LTR-ND
Chip Resistor - Surface Mount 13-RT0402FRE0733K2LTR-ND
33.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

33.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE0733K2LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE0733K2LCT-ND
Chip Resistor - Surface Mount 13-RT0402FRE0733K2LCT-ND
33.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

33.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0402FRE0733K2L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0402FRE0733K2L
Resistors - Chip Resistor - Surface Mount RT0402FRE0733K2L
RES SMD 33.2K OHM 1% 1/16W 0402

RES SMD 33.2K OHM 1% 1/16W 0402

Supplier's Site
Res, 33K2, 1%, 0.063W, Thin Film, 0402; Resistance Yageo - 58AK4976 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K2, 1%, 0.063W, Thin Film, 0402; Resistance Yageo
58AK4976
Res, 33K2, 1%, 0.063W, Thin Film, 0402; Resistance Yageo 58AK4976
RES, 33K2, 1%, 0.063W, THIN FILM, 0402; Resistance:33.2kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 33K2, 1%, 0.063W, THIN FILM, 0402; Resistance:33.2kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RT0402FRE0733K2L 13-RT0402FRE0733K2LDKR-ND RT0402FRE0733K2L 58AK4976
Product Name RES 33.2K OHM 1/16W 1% SMD 0402 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 33K2, 1%, 0.063W, Thin Film, 0402; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 33200 ohms 33200 ohms 33200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0630 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details