Yageo USA Chip Resistor - Surface Mount RT0402FRE07294RL

Description
RES SMD 294 OHM 1% 1/16W 0402
Request a Quote Datasheet
Description
RES SMD 294 OHM 1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0402FRE07294RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE07294RLDKR-ND
Chip Resistor - Surface Mount 13-RT0402FRE07294RLDKR-ND
RES SMD 294 OHM 1% 1/16W 0402

RES SMD 294 OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE07294RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE07294RLTR-ND
Chip Resistor - Surface Mount 13-RT0402FRE07294RLTR-ND
294 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

294 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE07294RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE07294RLCT-ND
Chip Resistor - Surface Mount 13-RT0402FRE07294RLCT-ND
RES SMD 294 OHM 1% 1/16W 0402

RES SMD 294 OHM 1% 1/16W 0402

Buy Now Datasheet
RES 294 OHM 1/16W 1% SMD 0402 - RT0402FRE07294RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 294 OHM 1/16W 1% SMD 0402
RT0402FRE07294RL
RES 294 OHM 1/16W 1% SMD 0402 RT0402FRE07294RL
RES 294ohm 1/16W 1% SMD 0402

RES 294ohm 1/16W 1% SMD 0402

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0402FRE07294RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0402FRE07294RL
Resistors - Chip Resistor - Surface Mount RT0402FRE07294RL
RES SMD 294 OHM 1% 1/16W 0402

RES SMD 294 OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 13-RT0402FRE07294RLDKR-ND RT0402FRE07294RL RT0402FRE07294RL
Product Name Chip Resistor - Surface Mount RES 294 OHM 1/16W 1% SMD 0402 Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 (1005 Metric)
Resistance Range 294 ohms 294 ohms 294 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.9100 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R430JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details