Yageo USA RES 28.0K OHM 1/16W 1% SMD 0402 RT0402FRE0728KL

Description
RES 28.0Kohm 1/16W 1% SMD 0402
Request a Quote Datasheet
Description
RES 28.0Kohm 1/16W 1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28.0K OHM 1/16W 1% SMD 0402 - RT0402FRE0728KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.0K OHM 1/16W 1% SMD 0402
RT0402FRE0728KL
RES 28.0K OHM 1/16W 1% SMD 0402 RT0402FRE0728KL
RES 28.0Kohm 1/16W 1% SMD 0402

RES 28.0Kohm 1/16W 1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0402FRE0728KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE0728KLCT-ND
Chip Resistor - Surface Mount 13-RT0402FRE0728KLCT-ND
RES SMD 28K OHM 1% 1/16W 0402

RES SMD 28K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE0728KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE0728KLDKR-ND
Chip Resistor - Surface Mount 13-RT0402FRE0728KLDKR-ND
RES SMD 28K OHM 1% 1/16W 0402

RES SMD 28K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE0728KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE0728KLTR-ND
Chip Resistor - Surface Mount 13-RT0402FRE0728KLTR-ND
28 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

28 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0402FRE0728KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0402FRE0728KL
Resistors - Chip Resistor - Surface Mount RT0402FRE0728KL
RES SMD 28K OHM 1% 1/16W 0402

RES SMD 28K OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0402FRE0728KL 13-RT0402FRE0728KLCT-ND RT0402FRE0728KL
Product Name RES 28.0K OHM 1/16W 1% SMD 0402 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 28000 ohms 28000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R821JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers