Yageo USA RES 240 OHM 1/16W 1% SMD 0402 240 0.063W 1/16W Thin Film - ¦50ppm/¦C ¦1% 0402 (1005 Metric) 0.039"" L x 0.020"" W (1.00mm x 0.50mm) 0.014"" (0.35mm) 2 Tape & Reel (TR) RT0402FRE07240RL

Description
RES 240ohm 1/16W 1% SMD 0402 240 0.063W 1/16W Thin Film - ¦50ppm/¦C ¦1% 0402 (1005 Metric) 0.039"" L x 0.020"" W (1.00mm x 0.50mm) 0.014"" (0.35mm) 2 Tape & Reel (TR)
Request a Quote Datasheet
Description
RES 240ohm 1/16W 1% SMD 0402 240 0.063W 1/16W Thin Film - ¦50ppm/¦C ¦1% 0402 (1005 Metric) 0.039"" L x 0.020"" W (1.00mm x 0.50mm) 0.014"" (0.35mm) 2 Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 240 OHM 1/16W 1% SMD 0402 240 0.063W 1/16W Thin Film - ¦50ppm/¦C ¦1% 0402 (1005 Metric) 0.039
Anaheim, CA, United States
RES 240 OHM 1/16W 1% SMD 0402 240 0.063W 1/16W Thin Film - ¦50ppm/¦C ¦1% 0402 (1005 Metric) 0.039"" L x 0.020"" W (1.00mm x 0.50mm) 0.014"" (0.35mm) 2 Tape & Reel (TR)
RT0402FRE07240RL
RES 240 OHM 1/16W 1% SMD 0402 240 0.063W 1/16W Thin Film - ¦50ppm/¦C ¦1% 0402 (1005 Metric) 0.039"" L x 0.020"" W (1.00mm x 0.50mm) 0.014"" (0.35mm) 2 Tape & Reel (TR) RT0402FRE07240RL
RES 240ohm 1/16W 1% SMD 0402 240 0.063W 1/16W Thin Film - ¦50ppm/¦C ¦1% 0402 (1005 Metric) 0.039"" L x 0.020"" W (1.00mm x 0.50mm) 0.014"" (0.35mm) 2 Tape & Reel (TR)

RES 240ohm 1/16W 1% SMD 0402 240 0.063W 1/16W Thin Film - ¦50ppm/¦C ¦1% 0402 (1005 Metric) 0.039"" L x 0.020"" W (1.00mm x 0.50mm) 0.014"" (0.35mm) 2 Tape & Reel (TR)

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0402FRE07240RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE07240RLDKR-ND
Chip Resistor - Surface Mount 13-RT0402FRE07240RLDKR-ND
240 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

240 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE07240RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE07240RLCT-ND
Chip Resistor - Surface Mount 13-RT0402FRE07240RLCT-ND
240 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

240 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE07240RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE07240RLTR-ND
Chip Resistor - Surface Mount 13-RT0402FRE07240RLTR-ND
240 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

240 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 240R, 1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo - 46AK5622 - Newark, An Avnet Company
Chicago, IL, United States
Res, 240R, 1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo
46AK5622
Res, 240R, 1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo 46AK5622
RES, 240R, 1%, 0.063W, THIN FILM, 0402 ROHS COMPLIANT: YES

RES, 240R, 1%, 0.063W, THIN FILM, 0402 ROHS COMPLIANT: YES

Supplier's Site
Res, 240R, 1%, 0.063W, Thin Film, 0402; Resistance Yageo - 58AK8127 - Newark, An Avnet Company
Chicago, IL, United States
Res, 240R, 1%, 0.063W, Thin Film, 0402; Resistance Yageo
58AK8127
Res, 240R, 1%, 0.063W, Thin Film, 0402; Resistance Yageo 58AK8127
RES, 240R, 1%, 0.063W, THIN FILM, 0402; Resistance:240ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 240R, 1%, 0.063W, THIN FILM, 0402; Resistance:240ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 240R, 1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK0274 - Newark, An Avnet Company
Chicago, IL, United States
Res, 240R, 1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK0274
Res, 240R, 1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK0274
RES, 240R, 1%, 0.063W, THIN FILM, 0402; Resistance:240ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 240R, 1%, 0.063W, THIN FILM, 0402; Resistance:240ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0402FRE07240RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0402FRE07240RL
Resistors - Chip Resistor - Surface Mount RT0402FRE07240RL
RES SMD 240 OHM 1% 1/16W 0402

RES SMD 240 OHM 1% 1/16W 0402

Supplier's Site
Chip Resistor - Surface Mount - RT0402FRE07240RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402FRE07240RL
Chip Resistor - Surface Mount RT0402FRE07240RL
RES SMD 240 OHM 1% 1/16W 0402

RES SMD 240 OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number RT0402FRE07240RL 13-RT0402FRE07240RLDKR-ND 46AK5622 58AK8127 RT0402FRE07240RL RT0402FRE07240RL
Product Name RES 240 OHM 1/16W 1% SMD 0402 240 0.063W 1/16W Thin Film - ¦50ppm/¦C ¦1% 0402 (1005 Metric) 0.039"" L x 0.020"" W (1.00mm x 0.50mm) 0.014"" (0.35mm) 2 Tape & Reel (TR) Chip Resistor - Surface Mount Res, 240R, 1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo Res, 240R, 1%, 0.063W, Thin Film, 0402; Resistance Yageo Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Resistance Range 240 ohms 240 ohms 240 ohms 240 ohms 240 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C242J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details