Yageo USA SMD 16W Resistor RT0402FRE071K5L

Description
RES SMD 1.5K OHM 1% 1/16W 0402 Product overview: RT0402FRE071K5L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0402FRE071K5L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 1.5K OHM 1% 1/16W 0402 Product overview: RT0402FRE071K5L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0402FRE071K5L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 16W Resistor - 52-RT0402FRE071K5L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 16W Resistor
52-RT0402FRE071K5L
SMD 16W Resistor 52-RT0402FRE071K5L
RES SMD 1.5K OHM 1% 1/16W 0402 Product overview: RT0402FRE071K5L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0402FRE071K5L can be used for catalog matching and distributor lookup.

RES SMD 1.5K OHM 1% 1/16W 0402 Product overview: RT0402FRE071K5L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0402FRE071K5L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE071K5LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE071K5LTR-ND
Chip Resistor - Surface Mount 13-RT0402FRE071K5LTR-ND
1.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

1.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE071K5LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE071K5LCT-ND
Chip Resistor - Surface Mount 13-RT0402FRE071K5LCT-ND
1.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

1.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE071K5LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE071K5LDKR-ND
Chip Resistor - Surface Mount 13-RT0402FRE071K5LDKR-ND
1.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

1.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
YageoThin Film Resistors - SMD 1/16W 1.5K ohm 1% 50ppm - RT0402FRE071K5L - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/16W 1.5K ohm 1% 50ppm
RT0402FRE071K5L
YageoThin Film Resistors - SMD 1/16W 1.5K ohm 1% 50ppm RT0402FRE071K5L
YageoThin Film Resistors - SMD 1/16W 1.5Kohm 1% 50ppm

YageoThin Film Resistors - SMD 1/16W 1.5Kohm 1% 50ppm

Supplier's Site
Chip Resistor - Surface Mount - RT0402FRE071K5L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402FRE071K5L
Chip Resistor - Surface Mount RT0402FRE071K5L
RES SMD 1.5K OHM 1% 1/16W 0402

RES SMD 1.5K OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, 1K5, 1%, 0.0625W, Thin Film, 0402; Resistance Yageo - 49AK4168 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 1%, 0.0625W, Thin Film, 0402; Resistance Yageo
49AK4168
Res, 1K5, 1%, 0.0625W, Thin Film, 0402; Resistance Yageo 49AK4168
RES, 1K5, 1%, 0.0625W, THIN FILM, 0402; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 1K5, 1%, 0.0625W, THIN FILM, 0402; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 1K5, 1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo - 46AK5594 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo
46AK5594
Res, 1K5, 1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo 46AK5594
RES, 1K5, 1%, 0.063W, THIN FILM, 0402 ROHS COMPLIANT: YES

RES, 1K5, 1%, 0.063W, THIN FILM, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 52-RT0402FRE071K5L 13-RT0402FRE071K5LTR-ND RT0402FRE071K5L RT0402FRE071K5L 49AK4168 46AK5594
Product Name SMD 16W Resistor Chip Resistor - Surface Mount YageoThin Film Resistors - SMD 1/16W 1.5K ohm 1% 50ppm Chip Resistor - Surface Mount Res, 1K5, 1%, 0.0625W, Thin Film, 0402; Resistance Yageo Res, 1K5, 1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo
Technology / Construction Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402 (1005 Metric) 0402; 0402 Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric] 0402
Resistance Range 1500 ohms 1500 ohms 1500 ohms 1500 ohms
Power Rating 0.0630 watts 0.0630 watts 16 watts 0.0630 to 0.0625 watts 0.0630 watts
Operating DC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1249330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R685JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details