Yageo USA RES 1.47K OHM 1/16W 1% SMD 0402 RT0402FRE071K47L

Description
RES 1.47Kohm 1/16W 1% SMD 0402
Request a Quote Datasheet
Description
RES 1.47Kohm 1/16W 1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.47K OHM 1/16W 1% SMD 0402 - RT0402FRE071K47L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.47K OHM 1/16W 1% SMD 0402
RT0402FRE071K47L
RES 1.47K OHM 1/16W 1% SMD 0402 RT0402FRE071K47L
RES 1.47Kohm 1/16W 1% SMD 0402

RES 1.47Kohm 1/16W 1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0402FRE071K47LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE071K47LCT-ND
Chip Resistor - Surface Mount 13-RT0402FRE071K47LCT-ND
RES SMD 1.47K OHM 1% 1/16W 0402

RES SMD 1.47K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE071K47LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE071K47LDKR-ND
Chip Resistor - Surface Mount 13-RT0402FRE071K47LDKR-ND
RES SMD 1.47K OHM 1% 1/16W 0402

RES SMD 1.47K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE071K47LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE071K47LTR-ND
Chip Resistor - Surface Mount 13-RT0402FRE071K47LTR-ND
1.47 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

1.47 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0402FRE071K47L 13-RT0402FRE071K47LCT-ND
Product Name RES 1.47K OHM 1/16W 1% SMD 0402 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 1470 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121000 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C913J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details