Yageo USA RES 18.7K OHM 1/16W 1% SMD 0402 RT0402FRE0718K7L

Description
RES 18.7Kohm 1/16W 1% SMD 0402
Request a Quote Datasheet
Description
RES 18.7Kohm 1/16W 1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.7K OHM 1/16W 1% SMD 0402 - RT0402FRE0718K7L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.7K OHM 1/16W 1% SMD 0402
RT0402FRE0718K7L
RES 18.7K OHM 1/16W 1% SMD 0402 RT0402FRE0718K7L
RES 18.7Kohm 1/16W 1% SMD 0402

RES 18.7Kohm 1/16W 1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0402FRE0718K7LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE0718K7LDKR-ND
Chip Resistor - Surface Mount 13-RT0402FRE0718K7LDKR-ND
18.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

18.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE0718K7LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE0718K7LCT-ND
Chip Resistor - Surface Mount 13-RT0402FRE0718K7LCT-ND
18.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

18.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE0718K7LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE0718K7LTR-ND
Chip Resistor - Surface Mount 13-RT0402FRE0718K7LTR-ND
18.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

18.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0402FRE0718K7L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0402FRE0718K7L
Resistors - Chip Resistor - Surface Mount RT0402FRE0718K7L
RES SMD 18.7K OHM 1% 1/16W 0402

RES SMD 18.7K OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0402FRE0718K7L 13-RT0402FRE0718K7LDKR-ND RT0402FRE0718K7L
Product Name RES 18.7K OHM 1/16W 1% SMD 0402 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 18700 ohms 18700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573211 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 1.00E-3 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R365JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details