Yageo USA RES 180K OHM 1/16W 1% SMD 0402 RT0402FRE07180KL

Description
RES 180Kohm 1/16W 1% SMD 0402
Request a Quote Datasheet
Description
RES 180Kohm 1/16W 1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 180K OHM 1/16W 1% SMD 0402 - RT0402FRE07180KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180K OHM 1/16W 1% SMD 0402
RT0402FRE07180KL
RES 180K OHM 1/16W 1% SMD 0402 RT0402FRE07180KL
RES 180Kohm 1/16W 1% SMD 0402

RES 180Kohm 1/16W 1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0402FRE07180KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE07180KLCT-ND
Chip Resistor - Surface Mount 13-RT0402FRE07180KLCT-ND
RES SMD 180K OHM 1% 1/16W 0402

RES SMD 180K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE07180KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE07180KLDKR-ND
Chip Resistor - Surface Mount 13-RT0402FRE07180KLDKR-ND
RES SMD 180K OHM 1% 1/16W 0402

RES SMD 180K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE07180KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE07180KLTR-ND
Chip Resistor - Surface Mount 13-RT0402FRE07180KLTR-ND
RES SMD 180K OHM 1% 1/16W 0402

RES SMD 180K OHM 1% 1/16W 0402

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0402FRE07180KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0402FRE07180KL
Resistors - Chip Resistor - Surface Mount RT0402FRE07180KL
RES SMD 180K OHM 1% 1/16W 0402

RES SMD 180K OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0402FRE07180KL 13-RT0402FRE07180KLCT-ND RT0402FRE07180KL
Product Name RES 180K OHM 1/16W 1% SMD 0402 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 180000 ohms 180000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.05E6 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R333JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details