Yageo USA RES 178K OHM 1/16W 1% SMD 0402 RT0402FRE07178KL

Description
RES 178Kohm 1/16W 1% SMD 0402
Request a Quote Datasheet
Description
RES 178Kohm 1/16W 1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 178K OHM 1/16W 1% SMD 0402 - RT0402FRE07178KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 178K OHM 1/16W 1% SMD 0402
RT0402FRE07178KL
RES 178K OHM 1/16W 1% SMD 0402 RT0402FRE07178KL
RES 178Kohm 1/16W 1% SMD 0402

RES 178Kohm 1/16W 1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0402FRE07178KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE07178KLTR-ND
Chip Resistor - Surface Mount 13-RT0402FRE07178KLTR-ND
RES SMD 178K OHM 1% 1/16W 0402

RES SMD 178K OHM 1% 1/16W 0402

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0402FRE07178KL 13-RT0402FRE07178KLTR-ND
Product Name RES 178K OHM 1/16W 1% SMD 0402 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 178000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers