Yageo USA RES 16.0K OHM 1/16W 1% SMD 0402 RT0402FRE0716KL

Description
RES 16.0Kohm 1/16W 1% SMD 0402
Request a Quote Datasheet
Description
RES 16.0Kohm 1/16W 1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.0K OHM 1/16W 1% SMD 0402 - RT0402FRE0716KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.0K OHM 1/16W 1% SMD 0402
RT0402FRE0716KL
RES 16.0K OHM 1/16W 1% SMD 0402 RT0402FRE0716KL
RES 16.0Kohm 1/16W 1% SMD 0402

RES 16.0Kohm 1/16W 1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0402FRE0716KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE0716KLTR-ND
Chip Resistor - Surface Mount 13-RT0402FRE0716KLTR-ND
16 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

16 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE0716KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE0716KLDKR-ND
Chip Resistor - Surface Mount 13-RT0402FRE0716KLDKR-ND
16 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

16 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE0716KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE0716KLCT-ND
Chip Resistor - Surface Mount 13-RT0402FRE0716KLCT-ND
16 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

16 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 16K, 1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo - 46AK5610 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K, 1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo
46AK5610
Res, 16K, 1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo 46AK5610
RES, 16K, 1%, 0.063W, THIN FILM, 0402 ROHS COMPLIANT: YES

RES, 16K, 1%, 0.063W, THIN FILM, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RT0402FRE0716KL 13-RT0402FRE0716KLTR-ND 46AK5610
Product Name RES 16.0K OHM 1/16W 1% SMD 0402 Chip Resistor - Surface Mount Res, 16K, 1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402
Resistance Range 16000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2567757 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Through Hole Resistors - 2019-CF1/2C473J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details