Yageo USA Chip Resistor - Surface Mount RT0402FRE07162RL

Description
162 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
162 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0402FRE07162RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE07162RLTR-ND
Chip Resistor - Surface Mount 13-RT0402FRE07162RLTR-ND
162 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

162 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE07162RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE07162RLCT-ND
Chip Resistor - Surface Mount 13-RT0402FRE07162RLCT-ND
RES SMD 162 OHM 1% 1/16W 0402

RES SMD 162 OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE07162RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE07162RLDKR-ND
Chip Resistor - Surface Mount 13-RT0402FRE07162RLDKR-ND
RES SMD 162 OHM 1% 1/16W 0402

RES SMD 162 OHM 1% 1/16W 0402

Buy Now Datasheet
RES 162 OHM 1/16W 1% SMD 0402 - RT0402FRE07162RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 162 OHM 1/16W 1% SMD 0402
RT0402FRE07162RL
RES 162 OHM 1/16W 1% SMD 0402 RT0402FRE07162RL
RES 162ohm 1/16W 1% SMD 0402

RES 162ohm 1/16W 1% SMD 0402

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0402FRE07162RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0402FRE07162RL
Resistors - Chip Resistor - Surface Mount RT0402FRE07162RL
RES SMD 162 OHM 1% 1/16W 0402

RES SMD 162 OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 13-RT0402FRE07162RLTR-ND RT0402FRE07162RL RT0402FRE07162RL
Product Name Chip Resistor - Surface Mount RES 162 OHM 1/16W 1% SMD 0402 Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 (1005 Metric)
Resistance Range 162 ohms 162 ohms 162 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers