Yageo USA RES 14.3K OHM 1/16W 1% SMD 0402 RT0402FRE0714K3L

Description
RES 14.3Kohm 1/16W 1% SMD 0402
Request a Quote Datasheet
Description
RES 14.3Kohm 1/16W 1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.3K OHM 1/16W 1% SMD 0402 - RT0402FRE0714K3L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.3K OHM 1/16W 1% SMD 0402
RT0402FRE0714K3L
RES 14.3K OHM 1/16W 1% SMD 0402 RT0402FRE0714K3L
RES 14.3Kohm 1/16W 1% SMD 0402

RES 14.3Kohm 1/16W 1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - RT0402FRE0714K3L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0402FRE0714K3L-ND
Chip Resistor - Surface Mount RT0402FRE0714K3L-ND
14.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

14.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0402FRE0714K3L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0402FRE0714K3L
Resistors - Chip Resistor - Surface Mount RT0402FRE0714K3L
RES SMD 14.3K OHM 1% 1/16W 0402

RES SMD 14.3K OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0402FRE0714K3L RT0402FRE0714K3L-ND RT0402FRE0714K3L
Product Name RES 14.3K OHM 1/16W 1% SMD 0402 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 14300 ohms 14300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176766-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 182000 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details