Yageo USA RES 137K OHM 1/16W 1% SMD 0402 RT0402FRE07137KL

Description
RES 137Kohm 1/16W 1% SMD 0402
Request a Quote Datasheet
Description
RES 137Kohm 1/16W 1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 137K OHM 1/16W 1% SMD 0402 - RT0402FRE07137KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 137K OHM 1/16W 1% SMD 0402
RT0402FRE07137KL
RES 137K OHM 1/16W 1% SMD 0402 RT0402FRE07137KL
RES 137Kohm 1/16W 1% SMD 0402

RES 137Kohm 1/16W 1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0402FRE07137KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE07137KLDKR-ND
Chip Resistor - Surface Mount 13-RT0402FRE07137KLDKR-ND
RES SMD 137K OHM 1% 1/16W 0402

RES SMD 137K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE07137KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE07137KLCT-ND
Chip Resistor - Surface Mount 13-RT0402FRE07137KLCT-ND
RES SMD 137K OHM 1% 1/16W 0402

RES SMD 137K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE07137KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE07137KLTR-ND
Chip Resistor - Surface Mount 13-RT0402FRE07137KLTR-ND
RES SMD 137K OHM 1% 1/16W 0402

RES SMD 137K OHM 1% 1/16W 0402

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0402FRE07137KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0402FRE07137KL
Resistors - Chip Resistor - Surface Mount RT0402FRE07137KL
RES SMD 137K OHM 1% 1/16W 0402

RES SMD 137K OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0402FRE07137KL 13-RT0402FRE07137KLDKR-ND RT0402FRE07137KL
Product Name RES 137K OHM 1/16W 1% SMD 0402 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 137000 ohms 137000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD125GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details