Yageo USA RES 124K OHM 1/16W 1% SMD 0402 RT0402FRE07124KL

Description
RES 124Kohm 1/16W 1% SMD 0402
Request a Quote
Description
RES 124Kohm 1/16W 1% SMD 0402
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 124K OHM 1/16W 1% SMD 0402 - RT0402FRE07124KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 124K OHM 1/16W 1% SMD 0402
RT0402FRE07124KL
RES 124K OHM 1/16W 1% SMD 0402 RT0402FRE07124KL
RES 124Kohm 1/16W 1% SMD 0402

RES 124Kohm 1/16W 1% SMD 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RT0402FRE07124KL
Product Name RES 124K OHM 1/16W 1% SMD 0402
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details