YageoThin Film Resistors - SMD 1/16W 110Kohm 1% 50ppm
110 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
110 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
110 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
RES SMD 110K OHM 1% 1/16W 0402
RES, 110K, 1%, 0.063W, THIN FILM, 0402 ROHS COMPLIANT: YES
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | RT0402FRE07110KL | 13-RT0402FRE07110KLTR-ND | RT0402FRE07110KL | 46AK5600 |
| Product Name | YageoThin Film Resistors - SMD 1/16W 110K ohm 1% 50ppm | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, 110K, 1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0402; 0402 | 0402 | |
| Resistance Range | 110000 ohms | 110000 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C |