Yageo USA Chip Resistor - Surface Mount RT0402FRD0764K9L

Description
64.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
64.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT0402FRD0764K9L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0402FRD0764K9L-ND
Chip Resistor - Surface Mount RT0402FRD0764K9L-ND
64.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

64.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0402FRD0764K9L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0402FRD0764K9L
Resistors - Chip Resistor - Surface Mount RT0402FRD0764K9L
RES SMD 64.9K OHM 1% 1/16W 0402

RES SMD 64.9K OHM 1% 1/16W 0402

Supplier's Site
Res, 64K9, 1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK6480 - Newark, An Avnet Company
Chicago, IL, United States
Res, 64K9, 1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK6480
Res, 64K9, 1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK6480
RES, 64K9, 1%, 0.063W, THIN FILM, 0402; Resistance:64.9kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 64K9, 1%, 0.063W, THIN FILM, 0402; Resistance:64.9kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 64K9, 1%, 0.063W, Thin Film, 0402; Resistance Yageo - 58AK8119 - Newark, An Avnet Company
Chicago, IL, United States
Res, 64K9, 1%, 0.063W, Thin Film, 0402; Resistance Yageo
58AK8119
Res, 64K9, 1%, 0.063W, Thin Film, 0402; Resistance Yageo 58AK8119
RES, 64K9, 1%, 0.063W, THIN FILM, 0402; Resistance:64.9kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 64K9, 1%, 0.063W, THIN FILM, 0402; Resistance:64.9kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RT0402FRD0764K9L-ND RT0402FRD0764K9L 59AK6480
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 64K9, 1%, 0.063W, Thin Film, 0402; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249277 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers