Yageo USA Chip Resistor - Surface Mount RT0402FRD072KL

Description
2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT0402FRD072KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0402FRD072KL-ND
Chip Resistor - Surface Mount RT0402FRD072KL-ND
2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 2K, 1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK4387 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK4387
Res, 2K, 1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK4387
RES, 2K, 1%, 0.063W, THIN FILM, 0402; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 2K, 1%, 0.063W, THIN FILM, 0402; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K, 1%, 0.063W, Thin Film, 0402; Resistance Yageo - 58AK8117 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 1%, 0.063W, Thin Film, 0402; Resistance Yageo
58AK8117
Res, 2K, 1%, 0.063W, Thin Film, 0402; Resistance Yageo 58AK8117
RES, 2K, 1%, 0.063W, THIN FILM, 0402; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 2K, 1%, 0.063W, THIN FILM, 0402; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0402FRD072KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0402FRD072KL
Resistors - Chip Resistor - Surface Mount RT0402FRD072KL
RES SMD 2K OHM 1% 1/16W 0402

RES SMD 2K OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0402FRD072KL-ND 59AK4387 RT0402FRD072KL
Product Name Chip Resistor - Surface Mount Res, 2K, 1%, 0.063W, Thin Film, 0402; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1374FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details