Yageo USA Chip Resistor - Surface Mount RT0402FRD07100KL

Description
100 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
100 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT0402FRD07100KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0402FRD07100KL-ND
Chip Resistor - Surface Mount RT0402FRD07100KL-ND
100 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

100 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Active Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Active
Resistance (Ohms): 45k
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Temperature Coefficient: Y6P
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet
Res, 100K, 1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK6478 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK6478
Res, 100K, 1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK6478
RES, 100K, 1%, 0.063W, THIN FILM, 0402; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 100K, 1%, 0.063W, THIN FILM, 0402; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100K, 1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK2275 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK2275
Res, 100K, 1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK2275
RES, 100K, 1%, 0.063W, THIN FILM, 0402; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 100K, 1%, 0.063W, THIN FILM, 0402; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0402FRD07100KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0402FRD07100KL
Resistors - Chip Resistor - Surface Mount RT0402FRD07100KL
RES SMD 100K OHM 1% 1/16W 0402

RES SMD 100K OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RT0402FRD07100KL-ND 59AK6478 RT0402FRD07100KL
Product Name Chip Resistor - Surface Mount Connectors,Interconnects Res, 100K, 1%, 0.063W, Thin Film, 0402; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Wirewound Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Tolerance 1 +/- % 20 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details