Yageo USA RES 9.76K OHM 1/16W .5% SMD 0402 RT0402DRE079K76L

Description
RES 9.76Kohm 1/16W .5% SMD 0402
Request a Quote Datasheet
Description
RES 9.76Kohm 1/16W .5% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.76K OHM 1/16W .5% SMD 0402 - RT0402DRE079K76L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.76K OHM 1/16W .5% SMD 0402
RT0402DRE079K76L
RES 9.76K OHM 1/16W .5% SMD 0402 RT0402DRE079K76L
RES 9.76Kohm 1/16W .5% SMD 0402

RES 9.76Kohm 1/16W .5% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - 311-2337-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2337-6-ND
Chip Resistor - Surface Mount 311-2337-6-ND
9.76 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

9.76 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2337-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2337-2-ND
Chip Resistor - Surface Mount 311-2337-2-ND
9.76 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

9.76 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2337-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2337-1-ND
Chip Resistor - Surface Mount 311-2337-1-ND
9.76 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

9.76 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0402DRE079K76L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0402DRE079K76L
Resistors - Chip Resistor - Surface Mount RT0402DRE079K76L
RES SMD 9.76KOHM 0.5% 1/16W 0402

RES SMD 9.76KOHM 0.5% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0402DRE079K76L 311-2337-6-ND RT0402DRE079K76L
Product Name RES 9.76K OHM 1/16W .5% SMD 0402 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 9760 ohms 9760 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details