Yageo USA RES 78.7K OHM 1/16W .5% SMD 0402 RT0402DRE0778K7L

Description
RES 78.7Kohm 1/16W .5% SMD 0402
Request a Quote Datasheet
Description
RES 78.7Kohm 1/16W .5% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 78.7K OHM 1/16W .5% SMD 0402 - RT0402DRE0778K7L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 78.7K OHM 1/16W .5% SMD 0402
RT0402DRE0778K7L
RES 78.7K OHM 1/16W .5% SMD 0402 RT0402DRE0778K7L
RES 78.7Kohm 1/16W .5% SMD 0402

RES 78.7Kohm 1/16W .5% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - 311-2321-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2321-1-ND
Chip Resistor - Surface Mount 311-2321-1-ND
78.7 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

78.7 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2321-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2321-2-ND
Chip Resistor - Surface Mount 311-2321-2-ND
78.7 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

78.7 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2321-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2321-6-ND
Chip Resistor - Surface Mount 311-2321-6-ND
78.7 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

78.7 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0402DRE0778K7L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0402DRE0778K7L
Resistors - Chip Resistor - Surface Mount RT0402DRE0778K7L
RES SMD 78.7KOHM 0.5% 1/16W 0402

RES SMD 78.7KOHM 0.5% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0402DRE0778K7L 311-2321-1-ND RT0402DRE0778K7L
Product Name RES 78.7K OHM 1/16W .5% SMD 0402 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 78700 ohms 78700 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details