Yageo USA Chip Resistor - Surface Mount RT0402DRE0775RL

Description
75 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
75 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-2318-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2318-2-ND
Chip Resistor - Surface Mount 311-2318-2-ND
75 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

75 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2318-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2318-6-ND
Chip Resistor - Surface Mount 311-2318-6-ND
75 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

75 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2318-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2318-1-ND
Chip Resistor - Surface Mount 311-2318-1-ND
75 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

75 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
RES 75.0 OHM 1/16W .5% SMD 0402 - RT0402DRE0775RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75.0 OHM 1/16W .5% SMD 0402
RT0402DRE0775RL
RES 75.0 OHM 1/16W .5% SMD 0402 RT0402DRE0775RL
RES 75.0ohm 1/16W .5% SMD 0402

RES 75.0ohm 1/16W .5% SMD 0402

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0402DRE0775RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0402DRE0775RL
Resistors - Chip Resistor - Surface Mount RT0402DRE0775RL
RES SMD 75 OHM 0.5% 1/16W 0402

RES SMD 75 OHM 0.5% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 311-2318-2-ND RT0402DRE0775RL RT0402DRE0775RL
Product Name Chip Resistor - Surface Mount RES 75.0 OHM 1/16W .5% SMD 0402 Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 (1005 Metric)
Resistance Range 75 ohms 75 ohms 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details