Yageo USA Chip Resistor - Surface Mount RT0402DRE0762KL

Description
62 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
62 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT0402DRE0762KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0402DRE0762KL-ND
Chip Resistor - Surface Mount RT0402DRE0762KL-ND
62 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

62 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
RES 62.0K OHM 1/16W .5% SMD 0402 - RT0402DRE0762KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 62.0K OHM 1/16W .5% SMD 0402
RT0402DRE0762KL
RES 62.0K OHM 1/16W .5% SMD 0402 RT0402DRE0762KL
RES 62.0Kohm 1/16W .5% SMD 0402

RES 62.0Kohm 1/16W .5% SMD 0402

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0402DRE0762KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0402DRE0762KL
Resistors - Chip Resistor - Surface Mount RT0402DRE0762KL
RES SMD 62K OHM 0.5% 1/16W 0402

RES SMD 62K OHM 0.5% 1/16W 0402

Supplier's Site
Chip Resistor - Surface Mount - RT0402DRE0762KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402DRE0762KL
Chip Resistor - Surface Mount RT0402DRE0762KL
RES SMD 62K OHM 0.5% 1/16W 0402

RES SMD 62K OHM 0.5% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RT0402DRE0762KL-ND RT0402DRE0762KL RT0402DRE0762KL RT0402DRE0762KL
Product Name Chip Resistor - Surface Mount RES 62.0K OHM 1/16W .5% SMD 0402 Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 (1005 Metric)
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 2573277 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 180 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R120JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details