Yageo USA RES 4.64K OHM 1/16W .5% SMD 0402 RT0402DRE074K64L

Description
RES 4.64Kohm 1/16W .5% SMD 0402
Request a Quote Datasheet
Description
RES 4.64Kohm 1/16W .5% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.64K OHM 1/16W .5% SMD 0402 - RT0402DRE074K64L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.64K OHM 1/16W .5% SMD 0402
RT0402DRE074K64L
RES 4.64K OHM 1/16W .5% SMD 0402 RT0402DRE074K64L
RES 4.64Kohm 1/16W .5% SMD 0402

RES 4.64Kohm 1/16W .5% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - 311-2299-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2299-2-ND
Chip Resistor - Surface Mount 311-2299-2-ND
4.64 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

4.64 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2299-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2299-6-ND
Chip Resistor - Surface Mount 311-2299-6-ND
4.64 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

4.64 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2299-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2299-1-ND
Chip Resistor - Surface Mount 311-2299-1-ND
4.64 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

4.64 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0402DRE074K64L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0402DRE074K64L
Resistors - Chip Resistor - Surface Mount RT0402DRE074K64L
RES SMD 4.64KOHM 0.5% 1/16W 0402

RES SMD 4.64KOHM 0.5% 1/16W 0402

Supplier's Site
Chip Resistor - Surface Mount - RT0402DRE074K64L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402DRE074K64L
Chip Resistor - Surface Mount RT0402DRE074K64L
RES SMD 4.64KOHM 0.5% 1/16W 0402

RES SMD 4.64KOHM 0.5% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RT0402DRE074K64L 311-2299-2-ND RT0402DRE074K64L RT0402DRE074K64L
Product Name RES 4.64K OHM 1/16W .5% SMD 0402 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 4640 ohms 4640 ohms 4640 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0630 to 0.0625 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Chassis Mount Resistors - 1311303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details