Yageo USA RES 47.5K OHM 1/16W .5% SMD 0402 RT0402DRE0747K5L

Description
RES 47.5Kohm 1/16W .5% SMD 0402
Request a Quote Datasheet
Description
RES 47.5Kohm 1/16W .5% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.5K OHM 1/16W .5% SMD 0402 - RT0402DRE0747K5L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5K OHM 1/16W .5% SMD 0402
RT0402DRE0747K5L
RES 47.5K OHM 1/16W .5% SMD 0402 RT0402DRE0747K5L
RES 47.5Kohm 1/16W .5% SMD 0402

RES 47.5Kohm 1/16W .5% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - 311-2294-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2294-6-ND
Chip Resistor - Surface Mount 311-2294-6-ND
47.5 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

47.5 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2294-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2294-1-ND
Chip Resistor - Surface Mount 311-2294-1-ND
47.5 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

47.5 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2294-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2294-2-ND
Chip Resistor - Surface Mount 311-2294-2-ND
47.5 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

47.5 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0402DRE0747K5L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402DRE0747K5L
Chip Resistor - Surface Mount RT0402DRE0747K5L
RES SMD 47.5KOHM 0.5% 1/16W 0402

RES SMD 47.5KOHM 0.5% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT0402DRE0747K5L 311-2294-6-ND RT0402DRE0747K5L
Product Name RES 47.5K OHM 1/16W .5% SMD 0402 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 47500 ohms 47500 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD224JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details