Yageo USA RES 3.40K OHM 1/16W .5% SMD 0402 RT0402DRE073K4L

Description
RES 3.40Kohm 1/16W .5% SMD 0402
Request a Quote Datasheet
Description
RES 3.40Kohm 1/16W .5% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.40K OHM 1/16W .5% SMD 0402 - RT0402DRE073K4L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.40K OHM 1/16W .5% SMD 0402
RT0402DRE073K4L
RES 3.40K OHM 1/16W .5% SMD 0402 RT0402DRE073K4L
RES 3.40Kohm 1/16W .5% SMD 0402

RES 3.40Kohm 1/16W .5% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - 311-2285-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2285-2-ND
Chip Resistor - Surface Mount 311-2285-2-ND
3.4 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

3.4 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2285-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2285-1-ND
Chip Resistor - Surface Mount 311-2285-1-ND
3.4 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

3.4 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2285-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2285-6-ND
Chip Resistor - Surface Mount 311-2285-6-ND
3.4 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

3.4 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0402DRE073K4L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0402DRE073K4L
Resistors - Chip Resistor - Surface Mount RT0402DRE073K4L
RES SMD 3.4K OHM 0.5% 1/16W 0402

RES SMD 3.4K OHM 0.5% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0402DRE073K4L 311-2285-2-ND RT0402DRE073K4L
Product Name RES 3.40K OHM 1/16W .5% SMD 0402 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 3400 ohms 3400 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details